ams Interface - Interface - Drivers, Receivers, Transceivers - AS1150-T AS1150-T

Description
Manufacturer: ams Win Source Part Number: 1147238-AS1150-T Manufacturer Homepage: www.ams.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN65LVDS822RGZR; AS1150; AS1151-T; AS1150-T; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 1147238-AS1150-T Manufacturer Homepage: www.ams.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN65LVDS822RGZR; AS1150; AS1151-T; AS1150-T; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AS1150-T - 1147238-AS1150-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AS1150-T
1147238-AS1150-T
Interface - Interface - Drivers, Receivers, Transceivers - AS1150-T 1147238-AS1150-T
Manufacturer: ams Win Source Part Number: 1147238-AS1150-T Manufacturer Homepage: www.ams.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN65LVDS822RGZR; AS1150; AS1151-T; AS1150-T; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 1147238-AS1150-T
Manufacturer Homepage: www.ams.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN65LVDS822RGZR; AS1150; AS1151-T; AS1150-T;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147238-AS1150-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AS1150-T
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
LVDS Interface Ics - 1907380P - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers