ams PMIC - PMIC - Display Drivers - AS1105WL-T AS1105WL-T

Description
Manufacturer: ams Win Source Part Number: 1018443-AS1105WL-T Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment + DP Display Type: LED Digits or Characters: 4 Digits Family Name: AS1105WL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 330mA Alternative Parts (Cross-Reference): ICM7212AC/D; ICM7212C/D; ICM7212AMC/D; Introduction Date: April 20, 2007 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018443-AS1105WL-T Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment + DP Display Type: LED Digits or Characters: 4 Digits Family Name: AS1105WL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 330mA Alternative Parts (Cross-Reference): ICM7212AC/D; ICM7212C/D; ICM7212AMC/D; Introduction Date: April 20, 2007 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1105WL-T - 1018443-AS1105WL-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1105WL-T
1018443-AS1105WL-T
PMIC - PMIC - Display Drivers - AS1105WL-T 1018443-AS1105WL-T
Manufacturer: ams Win Source Part Number: 1018443-AS1105WL-T Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment + DP Display Type: LED Digits or Characters: 4 Digits Family Name: AS1105WL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4 V to 5.5 V Operating Supply Current: 330mA Alternative Parts (Cross-Reference): ICM7212AC/D; ICM7212C/D; ICM7212AMC/D; Introduction Date: April 20, 2007 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 1018443-AS1105WL-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment + DP
Display Type: LED
Digits or Characters: 4 Digits
Family Name: AS1105WL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4 V to 5.5 V
Operating Supply Current: 330mA
Alternative Parts (Cross-Reference): ICM7212AC/D; ICM7212C/D; ICM7212AMC/D;
Introduction Date: April 20, 2007
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1018443-AS1105WL-T
Product Name PMIC - PMIC - Display Drivers - AS1105WL-T
Supply Voltage Other; 4 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1906214 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details