ams Interface - Interface - Telecom - AS2522B AS2522B

Description
Manufacturer: ams Win Source Part Number: 010245-AS2522B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Line Interface Unit (LIU) Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 010245-AS2522B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Line Interface Unit (LIU) Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - AS2522B - 010245-AS2522B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - AS2522B
010245-AS2522B
Interface - Interface - Telecom - AS2522B 010245-AS2522B
Manufacturer: ams Win Source Part Number: 010245-AS2522B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 32-TQFP (7x7) Purpose: Line Interface Unit (LIU) Operating Supply Current: 6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: ams
Win Source Part Number: 010245-AS2522B
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 70°C
Case / Package: 32-TQFP (7x7)
Purpose: Line Interface Unit (LIU)
Operating Supply Current: 6mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 010245-AS2522B
Product Name Interface - Interface - Telecom - AS2522B
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899381P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Octal bus transceiver; 3-state - 74AHCT245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers