ams Interface - Interface - Telecom - AS2522BT AS2522BT

Description
Manufacturer: ams Win Source Part Number: 911696-AS2522BT Operating Temperature Range: -25°C ~ 70°C Features: Telecom IC Line Interface Unit (LIU) 32-TQFP (7x7) Package: Tray Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: AS2522 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 911696-AS2522BT Operating Temperature Range: -25°C ~ 70°C Features: Telecom IC Line Interface Unit (LIU) 32-TQFP (7x7) Package: Tray Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: AS2522 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - AS2522BT - 911696-AS2522BT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - AS2522BT
911696-AS2522BT
Interface - Interface - Telecom - AS2522BT 911696-AS2522BT
Manufacturer: ams Win Source Part Number: 911696-AS2522BT Operating Temperature Range: -25°C ~ 70°C Features: Telecom IC Line Interface Unit (LIU) 32-TQFP (7x7) Package: Tray Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: AS2522 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 911696-AS2522BT
Operating Temperature Range: -25°C ~ 70°C
Features: Telecom IC Line Interface Unit (LIU) 32-TQFP (7x7)
Package: Tray
Package: 32-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS2522
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 911696-AS2522BT
Product Name Interface - Interface - Telecom - AS2522BT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1112199 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2433-F-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details