Manufacturer: ams
Win Source Part Number: 768786-AS1107WL-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Configuration: 7 Segment + DP
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: Serial
Display Type: LED
Digits or Characters: 8 Digits
Family Name: AS1107WL
Categories: Integrated Circuits (ICs)
Operating Supply Current: 330mA
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): AS1107PL; AS1107WL;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 768786-AS1107WL-T |
| Product Name | PMIC - PMIC - Display Drivers - AS1107WL-T |
| Device Type | Sensor Interface |