ams PMIC - PMIC - Display Drivers - AS1100WL AS1100WL

Description
Manufacturer: ams Win Source Part Number: 1147216-AS1100WL Manufacturer Homepage: www.ams.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX7219EWG+; AS1100WE-T; AS1100WE; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 1147216-AS1100WL Manufacturer Homepage: www.ams.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX7219EWG+; AS1100WE-T; AS1100WE; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1100WL - 1147216-AS1100WL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1100WL
1147216-AS1100WL
PMIC - PMIC - Display Drivers - AS1100WL 1147216-AS1100WL
Manufacturer: ams Win Source Part Number: 1147216-AS1100WL Manufacturer Homepage: www.ams.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX7219EWG+; AS1100WE-T; AS1100WE; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 1147216-AS1100WL
Manufacturer Homepage: www.ams.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX7219EWG+; AS1100WE-T; AS1100WE;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147216-AS1100WL
Product Name PMIC - PMIC - Display Drivers - AS1100WL
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906215 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74ABT244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI32178-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers