ams Interface - Interface - CODECs - AS3518 AS3518

Description
Manufacturer: ams Win Source Part Number: 1018543-AS3518 Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b, 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-CTBGA (7x7) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018543-AS3518 Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b, 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-CTBGA (7x7) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AS3518 - 1018543-AS3518 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AS3518
1018543-AS3518
Interface - Interface - CODECs - AS3518 1018543-AS3518
Manufacturer: ams Win Source Part Number: 1018543-AS3518 Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b, 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-CTBGA (7x7) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 1018543-AS3518
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 18 b, 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-CTBGA (7x7)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1018543-AS3518
Product Name Interface - Interface - CODECs - AS3518
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details