ams PMIC - PMIC - Display Drivers - AS1100WE-T AS1100WE-T

Description
Manufacturer: ams Win Source Part Number: 1147215-AS1100WE-T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Configuration: 7 Segment + DP Operating Supply Voltage: 4 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Family Name: AS1100WE Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MAX7221EWG; MAX7219EWG; MAX7219EWG-T; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147215-AS1100WE-T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Configuration: 7 Segment + DP Operating Supply Voltage: 4 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Family Name: AS1100WE Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MAX7221EWG; MAX7219EWG; MAX7219EWG-T; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1100WE-T - 1147215-AS1100WE-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1100WE-T
1147215-AS1100WE-T
PMIC - PMIC - Display Drivers - AS1100WE-T 1147215-AS1100WE-T
Manufacturer: ams Win Source Part Number: 1147215-AS1100WE-T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Configuration: 7 Segment + DP Operating Supply Voltage: 4 V ~ 5.5 V Interface: Serial Display Type: LED Digits or Characters: 8 Digits Family Name: AS1100WE Categories: Integrated Circuits (ICs) Operating Supply Current: 330mA Manufacturer Homepage: www.ams.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MAX7221EWG; MAX7219EWG; MAX7219EWG-T; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 1147215-AS1100WE-T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Configuration: 7 Segment + DP
Operating Supply Voltage: 4 V ~ 5.5 V
Interface: Serial
Display Type: LED
Digits or Characters: 8 Digits
Family Name: AS1100WE
Categories: Integrated Circuits (ICs)
Operating Supply Current: 330mA
Manufacturer Homepage: www.ams.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): MAX7221EWG; MAX7219EWG; MAX7219EWG-T;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147215-AS1100WE-T
Product Name PMIC - PMIC - Display Drivers - AS1100WE-T
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - RFX8422S - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details