ams Interface - Interface - Telecom - AS2523 AS2523

Description
Manufacturer: ams Win Source Part Number: 1018531-AS2523 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-SOIC Purpose: Line Interface Unit (LIU) Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018531-AS2523 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-SOIC Purpose: Line Interface Unit (LIU) Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - AS2523 - 1018531-AS2523 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - AS2523
1018531-AS2523
Interface - Interface - Telecom - AS2523 1018531-AS2523
Manufacturer: ams Win Source Part Number: 1018531-AS2523 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-SOIC Purpose: Line Interface Unit (LIU) Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 27

Manufacturer: ams
Win Source Part Number: 1018531-AS2523
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 70°C
Case / Package: 28-SOIC
Purpose: Line Interface Unit (LIU)
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 27

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1018531-AS2523
Product Name Interface - Interface - Telecom - AS2523
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1901291P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI3210-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers