ams PMIC - PMIC - Display Drivers - AS1106WL AS1106WL

Description
Manufacturer: ams Win Source Part Number: 861804-AS1106WL Operating Temperature Range: 0°C ~ 70°C Features: LED Driver 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AS1106 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 31 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 174970072, 174970111
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861804-AS1106WL Operating Temperature Range: 0°C ~ 70°C Features: LED Driver 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AS1106 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 31 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 174970072, 174970111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1106WL - 861804-AS1106WL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1106WL
861804-AS1106WL
PMIC - PMIC - Display Drivers - AS1106WL 861804-AS1106WL
Manufacturer: ams Win Source Part Number: 861804-AS1106WL Operating Temperature Range: 0°C ~ 70°C Features: LED Driver 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AS1106 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 31 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 174970072, 174970111

Manufacturer: ams
Win Source Part Number: 861804-AS1106WL
Operating Temperature Range: 0°C ~ 70°C
Features: LED Driver 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS1106
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 31
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 174970072, 174970111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 861804-AS1106WL
Product Name PMIC - PMIC - Display Drivers - AS1106WL
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2139020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
 - 74ABT04DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32182-A-FM1 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 36-QFN (5x6)
View Details
2 suppliers