ams Interface - Interface - CODECs - AS3517 AS3517

Description
Manufacturer: ams Win Source Part Number: 142871-AS3517 Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Dynamic Range, ADCs / DACs (db) Typ: 83 / 88 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 81-CTBGA (9x9) Analog Supply Voltage: 2.8 V to 3.6 V Digital Supply Voltage: 2.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 142871-AS3517 Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Dynamic Range, ADCs / DACs (db) Typ: 83 / 88 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 81-CTBGA (9x9) Analog Supply Voltage: 2.8 V to 3.6 V Digital Supply Voltage: 2.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AS3517 - 142871-AS3517 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AS3517
142871-AS3517
Interface - Interface - CODECs - AS3517 142871-AS3517
Manufacturer: ams Win Source Part Number: 142871-AS3517 Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Dynamic Range, ADCs / DACs (db) Typ: 83 / 88 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 81-CTBGA (9x9) Analog Supply Voltage: 2.8 V to 3.6 V Digital Supply Voltage: 2.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: ams
Win Source Part Number: 142871-AS3517
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2S
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Dynamic Range, ADCs / DACs (db) Typ: 83 / 88
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 81-CTBGA (9x9)
Analog Supply Voltage: 2.8 V to 3.6 V
Digital Supply Voltage: 2.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 142871-AS3517
Product Name Interface - Interface - CODECs - AS3517
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1838AAS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details