ams PMIC - PMIC - Display Drivers - AMS1117 AMS1117

Description
Manufacturer: ams Win Source Part Number: 078042-AMS1117 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 078042-AMS1117 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AMS1117 - 078042-AMS1117 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AMS1117
078042-AMS1117
PMIC - PMIC - Display Drivers - AMS1117 078042-AMS1117
Manufacturer: ams Win Source Part Number: 078042-AMS1117 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 8 x (7 Segment), 64 LED Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 335mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: ams
Win Source Part Number: 078042-AMS1117
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 8 x (7 Segment), 64 LED
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TQFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 335mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 078042-AMS1117
Product Name PMIC - PMIC - Display Drivers - AMS1117
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Line Interface ICs - 1907096 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details