ams Interface - Interface - Sensor and Detector Interfaces - AS8510-ASSP AS8510-ASSP

Description
Manufacturer: ams Win Source Part Number: 804587-AS8510-ASSP Packaging: Reel Type: Battery Management Mounting Style: SMD Output Type: Analog, Digital Input Type: Analog, Digital Current - Supply: 5mA Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 804587-AS8510-ASSP Packaging: Reel Type: Battery Management Mounting Style: SMD Output Type: Analog, Digital Input Type: Analog, Digital Current - Supply: 5mA Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AS8510-ASSP - 804587-AS8510-ASSP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AS8510-ASSP
804587-AS8510-ASSP
Interface - Interface - Sensor and Detector Interfaces - AS8510-ASSP 804587-AS8510-ASSP
Manufacturer: ams Win Source Part Number: 804587-AS8510-ASSP Packaging: Reel Type: Battery Management Mounting Style: SMD Output Type: Analog, Digital Input Type: Analog, Digital Current - Supply: 5mA Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: ams
Win Source Part Number: 804587-AS8510-ASSP
Packaging: Reel
Type: Battery Management
Mounting Style: SMD
Output Type: Analog, Digital
Input Type: Analog, Digital
Current - Supply: 5mA
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 804587-AS8510-ASSP
Product Name Interface - Interface - Sensor and Detector Interfaces - AS8510-ASSP
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32193-A-ZM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Power Switch ICs - 1921779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Hex inverting Schmitt trigger - 74ALVC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details