Win Source Part Number: 1027806-AS2524BT
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,500
Mounting: SMD (SMT)
Function: Line Interface Unit (LIU)
Interface: Serial
Current - Supply: 3mA
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -25°C ~ 70°C
Alternative Parts (Cross-Reference): SST25VF016B-50-4I-S2
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 126650091,126650101
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1027806-AS2524BT |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface |