ams AS8510 Analog Front-End. Data acquisition IC for battery management, dual ADC AS8510

Description
The AS8510 Data Acquisition Front-End IC is a virtually offset free, low noise, 2 channel measurement device. It is tailored to accurately measure battery current from mA range up to kA range in combination with a 100 uOhm shunt resistor connected in series with the battery rail. Through the second measurement channel it enables capture of either battery voltage synchronous with the current or to measure the analog output of an internal or external temperature sensor.
Description
The AS8510 Data Acquisition Front-End IC is a virtually offset free, low noise, 2 channel measurement device. It is tailored to accurately measure battery current from mA range up to kA range in combination with a 100 uOhm shunt resistor connected in series with the battery rail. Through the second measurement channel it enables capture of either battery voltage synchronous with the current or to measure the analog output of an internal or external temperature sensor.

Suppliers

Company
Product
Description
Supplier Links
AS8510 Analog Front-End.  Data acquisition IC for battery management, dual ADC - AS8510 - ams
Premstaetten, Austria
AS8510 Analog Front-End. Data acquisition IC for battery management, dual ADC
AS8510
AS8510 Analog Front-End. Data acquisition IC for battery management, dual ADC AS8510
The AS8510 Data Acquisition Front-End IC is a virtually offset free, low noise, 2 channel measurement device. It is tailored to accurately measure battery current from mA range up to kA range in combination with a 100 uOhm shunt resistor connected in series with the battery rail. Through the second measurement channel it enables capture of either battery voltage synchronous with the current or to measure the analog output of an internal or external temperature sensor.

The AS8510 Data Acquisition Front-End IC is a virtually offset free, low noise, 2 channel measurement device. It is tailored to accurately measure battery current from mA range up to kA range in combination with a 100 uOhm shunt resistor connected in series with the battery rail. Through the second measurement channel it enables capture of either battery voltage synchronous with the current or to measure the analog output of an internal or external temperature sensor.

Supplier's Site

Technical Specifications

  ams
Product Category IC Interfaces
Product Number AS8510
Product Name AS8510 Analog Front-End. Data acquisition IC for battery management, dual ADC
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897582 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Octal buffer/line driver; 3-state - 74AHCT244BQ-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers