ams Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1745G-T AS1745G-T

Description
Manufacturer: ams Win Source Part Number: 1147294-AS1745G-T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.8 V ~ 5.5 V Switch Circuit: SPDT Charge Injection: 7pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Channel Capacitance (CS(off), CD(off)): 20pF Family Name: AS1745 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ams.com Manufacturer Package: 10-MSOP On-State Resistance (Maximum): 4 Ohm Switch Time (Ton, Toff) (Maximum): 17ns, 6ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): ADG884BRMZ; ADG787BRMZ; ADG884BRMZ-REEL; Introduction Date: May 23, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147294-AS1745G-T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.8 V ~ 5.5 V Switch Circuit: SPDT Charge Injection: 7pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Channel Capacitance (CS(off), CD(off)): 20pF Family Name: AS1745 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ams.com Manufacturer Package: 10-MSOP On-State Resistance (Maximum): 4 Ohm Switch Time (Ton, Toff) (Maximum): 17ns, 6ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): ADG884BRMZ; ADG787BRMZ; ADG884BRMZ-REEL; Introduction Date: May 23, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1745G-T - 1147294-AS1745G-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1745G-T
1147294-AS1745G-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1745G-T 1147294-AS1745G-T
Manufacturer: ams Win Source Part Number: 1147294-AS1745G-T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.8 V ~ 5.5 V Switch Circuit: SPDT Charge Injection: 7pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Channel Capacitance (CS(off), CD(off)): 20pF Family Name: AS1745 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ams.com Manufacturer Package: 10-MSOP On-State Resistance (Maximum): 4 Ohm Switch Time (Ton, Toff) (Maximum): 17ns, 6ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): ADG884BRMZ; ADG787BRMZ; ADG884BRMZ-REEL; Introduction Date: May 23, 2006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 1147294-AS1745G-T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Operating Supply Voltage: 1.8 V ~ 5.5 V
Switch Circuit: SPDT
Charge Injection: 7pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Channel Capacitance (CS(off), CD(off)): 20pF
Family Name: AS1745
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ams.com
Manufacturer Package: 10-MSOP
On-State Resistance (Maximum): 4 Ohm
Switch Time (Ton, Toff) (Maximum): 17ns, 6ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): ADG884BRMZ; ADG787BRMZ; ADG884BRMZ-REEL;
Introduction Date: May 23, 2006
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147294-AS1745G-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1745G-T
Supply Voltage Other; 1.8 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2910ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details