ams PMIC - PMIC - Display Drivers - AS1130-BWLT AS1130-BWLT

Description
Manufacturer: ams Win Source Part Number: 1018454-AS1130-BWLT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WLCSP (2.48x2.23) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018454-AS1130-BWLT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WLCSP (2.48x2.23) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1130-BWLT - 1018454-AS1130-BWLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1130-BWLT
1018454-AS1130-BWLT
PMIC - PMIC - Display Drivers - AS1130-BWLT 1018454-AS1130-BWLT
Manufacturer: ams Win Source Part Number: 1018454-AS1130-BWLT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-WLCSP (2.48x2.23) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 340mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 1018454-AS1130-BWLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WLCSP (2.48x2.23)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 340mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1018454-AS1130-BWLT
Product Name PMIC - PMIC - Display Drivers - AS1130-BWLT
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 6978047P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details