ams Interface - Interface - CODECs - AS3542-EMFP AS3542-EMFP

Description
Manufacturer: ams Win Source Part Number: 199284-AS3542-EMFP Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 10 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 96 Dynamic Range, ADCs / DACs (db) Typ: 77 / 95 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 56-MLF2 (7x7) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 199284-AS3542-EMFP Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 10 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 96 Dynamic Range, ADCs / DACs (db) Typ: 77 / 95 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 56-MLF2 (7x7) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AS3542-EMFP - 199284-AS3542-EMFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AS3542-EMFP
199284-AS3542-EMFP
Interface - Interface - CODECs - AS3542-EMFP 199284-AS3542-EMFP
Manufacturer: ams Win Source Part Number: 199284-AS3542-EMFP Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 10 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 96 Dynamic Range, ADCs / DACs (db) Typ: 77 / 95 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 56-MLF2 (7x7) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 199284-AS3542-EMFP
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 10 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 85 / 96
Dynamic Range, ADCs / DACs (db) Typ: 77 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 56-MLF2 (7x7)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 199284-AS3542-EMFP
Product Name Interface - Interface - CODECs - AS3542-EMFP
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details
Hex buffer with open-drain outputs - 74AHCV07APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details