ams PMIC - PMIC - Display Drivers - AS1119-BWLT AS1119-BWLT

Description
Manufacturer: ams Win Source Part Number: 1018452-AS1119-BWLT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-WLCSP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018452-AS1119-BWLT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-WLCSP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - AS1119-BWLT - 1018452-AS1119-BWLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - AS1119-BWLT
1018452-AS1119-BWLT
PMIC - PMIC - Display Drivers - AS1119-BWLT 1018452-AS1119-BWLT
Manufacturer: ams Win Source Part Number: 1018452-AS1119-BWLT Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Dot Matrix Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-WLCSP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: ams
Win Source Part Number: 1018452-AS1119-BWLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot Matrix
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-WLCSP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1018452-AS1119-BWLT
Product Name PMIC - PMIC - Display Drivers - AS1119-BWLT
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899271P - RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23
Pins 6 #
View Details
Octal buffer/line driver; 3-state - 74AHC244BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers