ams Interface - Interface - Telecom - AS2533UTT AS2533UTT

Description
Manufacturer: ams Win Source Part Number: 126002-AS2533UTT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 3.8 V to 5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 126002-AS2533UTT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 3.8 V to 5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - AS2533UTT - 126002-AS2533UTT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - AS2533UTT
126002-AS2533UTT
Interface - Interface - Telecom - AS2533UTT 126002-AS2533UTT
Manufacturer: ams Win Source Part Number: 126002-AS2533UTT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 28-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 3.8 V to 5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: ams
Win Source Part Number: 126002-AS2533UTT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 70°C
Case / Package: 28-SOIC
Purpose: Telecom Circuit
Supply Voltage - Operating: 3.8 V to 5 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 126002-AS2533UTT
Product Name Interface - Interface - Telecom - AS2533UTT
Supply Voltage Other; 3.8 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Hex inverter - 74AHCT04BQ,115 - Nexperia B.V.
Specs
Technology TTL
Features RoHS
Supply Voltage 5V; Other; 4.5 - 5.5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details