ams Interface - Interface - Filters - Active - AS3415-EQFP AS3415-EQFP

Description
Manufacturer: ams Win Source Part Number: 861888-AS3415-EQFP Features: - Filter IC - - Order - 32-QFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 191150005, 191150021
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861888-AS3415-EQFP Features: - Filter IC - - Order - 32-QFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 191150005, 191150021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - AS3415-EQFP - 861888-AS3415-EQFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - AS3415-EQFP
861888-AS3415-EQFP
Interface - Interface - Filters - Active - AS3415-EQFP 861888-AS3415-EQFP
Manufacturer: ams Win Source Part Number: 861888-AS3415-EQFP Features: - Filter IC - - Order - 32-QFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 191150005, 191150021

Manufacturer: ams
Win Source Part Number: 861888-AS3415-EQFP
Features: - Filter IC - - Order - 32-QFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 191150005, 191150021

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 861888-AS3415-EQFP
Product Name Interface - Interface - Filters - Active - AS3415-EQFP
Package Type 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1900774 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers