ams Interface - Interface - Sensor and Detector Interfaces - TDC-GP21 TRA TDC-GP21 TRA

Description
Manufacturer: ams Win Source Part Number: 936336-TDC-GP21 TRA Operating Temperature Range: -40°C ~ 125°C Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 501910004, TDC-GP21 TRA-ND, TDC-GP21TRA
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 936336-TDC-GP21 TRA Operating Temperature Range: -40°C ~ 125°C Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 501910004, TDC-GP21 TRA-ND, TDC-GP21TRA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - TDC-GP21 TRA - 936336-TDC-GP21 TRA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TDC-GP21 TRA
936336-TDC-GP21 TRA
Interface - Interface - Sensor and Detector Interfaces - TDC-GP21 TRA 936336-TDC-GP21 TRA
Manufacturer: ams Win Source Part Number: 936336-TDC-GP21 TRA Operating Temperature Range: -40°C ~ 125°C Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 501910004, TDC-GP21 TRA-ND, TDC-GP21TRA

Manufacturer: ams
Win Source Part Number: 936336-TDC-GP21 TRA
Operating Temperature Range: -40°C ~ 125°C
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 501910004, TDC-GP21 TRA-ND, TDC-GP21TRA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936336-TDC-GP21 TRA
Product Name Interface - Interface - Sensor and Detector Interfaces - TDC-GP21 TRA
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907217 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Dual buffer/line driver; 3-state - 74AHCT2G125DP-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
RF Front End (LNA + PA) - 863-1836-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers