ams Interface - Interface - Drivers, Receivers, Transceivers - AS1152-T AS1152-T

Description
Manufacturer: ams Win Source Part Number: 1147239-AS1152-T Packaging: Reel - TR Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 500Mbps (Up to) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ams.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX9129EUE+T; SM65MLVD047APWR; AS1152; AS1152-T; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1147239-AS1152-T Packaging: Reel - TR Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 500Mbps (Up to) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ams.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX9129EUE+T; SM65MLVD047APWR; AS1152; AS1152-T; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AS1152-T - 1147239-AS1152-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AS1152-T
1147239-AS1152-T
Interface - Interface - Drivers, Receivers, Transceivers - AS1152-T 1147239-AS1152-T
Manufacturer: ams Win Source Part Number: 1147239-AS1152-T Packaging: Reel - TR Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 500Mbps (Up to) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ams.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MAX9129EUE+T; SM65MLVD047APWR; AS1152; AS1152-T; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 1147239-AS1152-T
Packaging: Reel - TR
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 500Mbps (Up to)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ams.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MAX9129EUE+T; SM65MLVD047APWR; AS1152; AS1152-T;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1147239-AS1152-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AS1152-T
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54ACTQ245DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers