ams Interface - Interface - Filters - Active - AS2525B AS2525B

Description
Manufacturer: ams Win Source Part Number: 078563-AS2525B Packaging: Tray Mounting: SMD (SMT) Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 44-TQFP Supply Voltage - Operating: 3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 078563-AS2525B Packaging: Tray Mounting: SMD (SMT) Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 44-TQFP Supply Voltage - Operating: 3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - AS2525B - 078563-AS2525B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - AS2525B
078563-AS2525B
Interface - Interface - Filters - Active - AS2525B 078563-AS2525B
Manufacturer: ams Win Source Part Number: 078563-AS2525B Packaging: Tray Mounting: SMD (SMT) Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 44-TQFP Supply Voltage - Operating: 3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 078563-AS2525B
Packaging: Tray
Mounting: SMD (SMT)
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 44-TQFP
Supply Voltage - Operating: 3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 078563-AS2525B
Product Name Interface - Interface - Filters - Active - AS2525B
Supply Voltage Other; 3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 4972230 - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; Soic
View Details
Interface Transceiver IC - 710-32R2220RX-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Octal bus transceiver; 3-state - 74AHCT245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers