ams Interface - Interface - Filters - Active - AS3435-EQFM AS3435-EQFM

Description
Manufacturer: ams Win Source Part Number: 1018541-AS3435-EQFM Packaging: Reel - TR Mounting: SMD (SMT) Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 36-QFN (5x5) Supply Voltage - Operating: 1 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018541-AS3435-EQFM Packaging: Reel - TR Mounting: SMD (SMT) Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 36-QFN (5x5) Supply Voltage - Operating: 1 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - AS3435-EQFM - 1018541-AS3435-EQFM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - AS3435-EQFM
1018541-AS3435-EQFM
Interface - Interface - Filters - Active - AS3435-EQFM 1018541-AS3435-EQFM
Manufacturer: ams Win Source Part Number: 1018541-AS3435-EQFM Packaging: Reel - TR Mounting: SMD (SMT) Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 36-QFN (5x5) Supply Voltage - Operating: 1 V to 1.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ams
Win Source Part Number: 1018541-AS3435-EQFM
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 36-QFN (5x5)
Supply Voltage - Operating: 1 V to 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1018541-AS3435-EQFM
Product Name Interface - Interface - Filters - Active - AS3435-EQFM
Supply Voltage Other; 1 V ~ 1.8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1464710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details