Texas Instruments High-Performance Analog Display Drivers LM3916N-1

Description
LED, LCD, Vacuum Fluorescent (VF) Driver 18-DIP
Request a Quote Datasheet
Description
LED, LCD, Vacuum Fluorescent (VF) Driver 18-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-43509-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-43509-5-ND
Display Drivers 296-43509-5-ND
LED, LCD, Vacuum Fluorescent (VF) Driver 18-DIP

LED, LCD, Vacuum Fluorescent (VF) Driver 18-DIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - LM3916N-1 - 082751-LM3916N-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM3916N-1
082751-LM3916N-1
PMIC - PMIC - Display Drivers - LM3916N-1 082751-LM3916N-1
Manufacturer: Texas Instruments Win Source Part Number: 082751-LM3916N-1 Packaging: Tube/Rail Mounting: Through Hole Configuration: Dot/Bar Display Display Type: LED, LCD, Vacuum Fluorescent (VF) Digits or Characters: 10 Steps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-DIP Supply Voltage - Operating: 3 V to 25 V Operating Supply Current: 6.1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082751-LM3916N-1
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: Dot/Bar Display
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Digits or Characters: 10 Steps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-DIP
Supply Voltage - Operating: 3 V to 25 V
Operating Supply Current: 6.1mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - LM3916N-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM3916N-1
Display Drivers LM3916N-1
LED, LCD, Vacuum Fluorescent (VF) Driver 18-DIP

LED, LCD, Vacuum Fluorescent (VF) Driver 18-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-43509-5-ND 082751-LM3916N-1 LM3916N-1
Product Name Display Drivers PMIC - PMIC - Display Drivers - LM3916N-1 Display Drivers
Supply Voltage Other; 3V ~ 25V Other; 3 V ~ 25 V 2.5V; Other; 3V ~ 25V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-KS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers