Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM2743MTC/NOPB

Description
Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO14
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM2743MTC/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO14

Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO14

Supplier's Site Datasheet
 - LM2743MTC/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO14

Switching Controller, Voltage-mode, 20A, 1000kHz Switching Freq-Max, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM2743MTC/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM2743MTC/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM2743MTC/NOPB
IC REG CTRLR BUCK 14TSSOP

IC REG CTRLR BUCK 14TSSOP

Supplier's Site
Sync Sw Control, 3V Texas Instruments - 28AH3215 - Newark, An Avnet Company
Chicago, IL, United States
Sync Sw Control, 3V Texas Instruments
28AH3215
Sync Sw Control, 3V Texas Instruments 28AH3215
SYNC SW CONTROL, 3V:6V, POWERWISE; Supply Voltage Min:3V; Supply Voltage Max:6V; No. of Outputs:1 Output; Duty Cycle (%):80%; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Switching Frequency:1MHz; Topology:Synchronous Buck RoHS Compliant: Yes

SYNC SW CONTROL, 3V:6V, POWERWISE; Supply Voltage Min:3V; Supply Voltage Max:6V; No. of Outputs:1 Output; Duty Cycle (%):80%; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Switching Frequency:1MHz; Topology:Synchronous Buck RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LM2743MTC/NOPB LM2743MTC/NOPB 28AH3215
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Sync Sw Control, 3V Texas Instruments
Features RoHS RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14 SSOP; TSSOP
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Power Switch ICs - 4452326P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
Interface - Miscellaneous - SI3210-FT - Richardson RFPD
View Details
4 suppliers
3.6V Interface Transceiver IC - 704-74LVT240DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.7V ~ 3.6V
View Details
2 suppliers