Texas Instruments LM4931 Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers LM4931ITL/NOPB

Description
Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers 42-DSBGA -40 to 85
Request a Quote Datasheet
Description
Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers 42-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4931 Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers - LM4931ITL/NOPB - Texas Instruments
Dallas, TX, United States
LM4931 Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers
LM4931ITL/NOPB
LM4931 Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers LM4931ITL/NOPB
Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers 42-DSBGA -40 to 85

Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers 42-DSBGA -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4931ITL/NOPB - 299208-LM4931ITL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4931ITL/NOPB
299208-LM4931ITL
Linear - Linear - Amplifiers - Audio - LM4931ITL/NOPB 299208-LM4931ITL
Manufacturer: Texas Instruments Win Source Part Number: 299208-LM4931ITL Packaging: Reel - TR Type: Class D Features: ADC, DAC, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm; 26mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-DSBGA Dimension: 42-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 299208-LM4931ITL
Packaging: Reel - TR
Type: Class D
Features: ADC, DAC, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.1W x 1 @ 8 Ohm; 26mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-DSBGA
Dimension: 42-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
LM4931ITL/NOPB
Interface - CODECs LM4931ITL/NOPB
Interface - CODECs Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers 42-DSBGA -40 to 85

Interface - CODECs Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers 42-DSBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LM4931ITL/NOPB 299208-LM4931ITL LM4931ITL/NOPB
Product Name LM4931 Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers Linear - Linear - Amplifiers - Audio - LM4931ITL/NOPB Interface - CODECs
Device Type LM4931 Audio Subsystem with Mono High Efficiency Loudspeaker and Stereo Headphone Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers