Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM3150MHE/NOPB

Description
IC REG CTRLR BUCK 14TSSOP
Description
IC REG CTRLR BUCK 14TSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM3150MHE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM3150MHE/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM3150MHE/NOPB
IC REG CTRLR BUCK 14TSSOP

IC REG CTRLR BUCK 14TSSOP

Supplier's Site
Simple Switcher, 6~42V, 14Tssop, Reel; Supply Voltage Min Texas Instruments - 33AH4142 - Newark, An Avnet Company
Chicago, IL, United States
Simple Switcher, 6~42V, 14Tssop, Reel; Supply Voltage Min Texas Instruments
33AH4142
Simple Switcher, 6~42V, 14Tssop, Reel; Supply Voltage Min Texas Instruments 33AH4142
SIMPLE SWITCHER, 6~42V, 14TSSOP, REEL; Supply Voltage Min:6V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):96%; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

SIMPLE SWITCHER, 6~42V, 14TSSOP, REEL; Supply Voltage Min:6V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):96%; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-14; Supply Voltage Min Texas Instruments - 17AH9132 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-14; Supply Voltage Min Texas Instruments
17AH9132
Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-14; Supply Voltage Min Texas Instruments 17AH9132
DC/DC CTRL, SYNC BUCK, 1MHZ, HTSSOP-14; Supply Voltage Min:6V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):96%; Controller IC Case Style:HTSSOP; No. of Pins:14Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 1MHZ, HTSSOP-14; Supply Voltage Min:6V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):96%; Controller IC Case Style:HTSSOP; No. of Pins:14Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number LM3150MHE/NOPB 33AH4142
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Simple Switcher, 6~42V, 14Tssop, Reel; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Specs
Device Type Receiver; Sensor Interface
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 34R3430R-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details