Texas Instruments Linear - Linear - Amplifiers - Audio - LM49120TLX LM49120TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206412-LM49120TLX Packaging: Reel - TR Type: Class AB Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-uSMD Dimension: 16-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206412-LM49120TLX Packaging: Reel - TR Type: Class AB Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-uSMD Dimension: 16-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM49120TLX - 206412-LM49120TLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM49120TLX
206412-LM49120TLX
Linear - Linear - Amplifiers - Audio - LM49120TLX 206412-LM49120TLX
Manufacturer: Texas Instruments Win Source Part Number: 206412-LM49120TLX Packaging: Reel - TR Type: Class AB Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-uSMD Dimension: 16-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206412-LM49120TLX
Packaging: Reel - TR
Type: Class AB
Features: Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-uSMD
Dimension: 16-WFBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206412-LM49120TLX
Product Name Linear - Linear - Amplifiers - Audio - LM49120TLX
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface Transceiver IC - 702-SI32176-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Specialized - 5962-89629013X - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-CLCC
View Details