Texas Instruments High-Performance Analog Display Drivers LM3914V

Description
LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Request a Quote Datasheet
Description
LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LM3914V-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LM3914V-ND
Display Drivers LM3914V-ND
LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)

LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - LM3914V - 1199280-LM3914V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM3914V
1199280-LM3914V
PMIC - PMIC - Display Drivers - LM3914V 1199280-LM3914V
Manufacturer: Texas Instruments Win Source Part Number: 1199280-LM3914V Packaging: Tube Mounting Style: SMD Configuration: Dot/Bar Display Supply Current: 6.1mA Display Type: LED, LCD, Vacuum Fluorescent (VF) Digits or Characters: 10 Steps Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-LCC Alternative Parts (Cross-Reference): LM3914N-1; LM3914MDC; LM3914VX; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Family Part Number: LM3914 Manufacturer Pack Quantity: 40 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 20V

Manufacturer: Texas Instruments
Win Source Part Number: 1199280-LM3914V
Packaging: Tube
Mounting Style: SMD
Configuration: Dot/Bar Display
Supply Current: 6.1mA
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Digits or Characters: 10 Steps
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-LCC
Alternative Parts (Cross-Reference): LM3914N-1; LM3914MDC; LM3914VX;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: LM3914
Manufacturer Pack Quantity: 40
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 20V

Buy Now
Display Drivers - LM3914V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM3914V
Display Drivers LM3914V
LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)

LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)

Buy Now Datasheet
Display Drivers - LM3914V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM3914V
Display Drivers LM3914V
LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)

LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LM3914V-ND 1199280-LM3914V LM3914V
Product Name Display Drivers PMIC - PMIC - Display Drivers - LM3914V Display Drivers
Supply Voltage Other; 3V ~ 20V Other; 3V ~ 20V Other; 3V ~ 20V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 20-LCC (J-Lead) 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512819P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Driver, Buffer
Features RoHS
View Details
Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260830-SI32193-A-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details