Texas Instruments Linear - Linear - Amplifiers - Audio - LM4859TLX LM4859TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071451-LM4859TLX Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-uSMD Dimension: 30-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071451-LM4859TLX Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-uSMD Dimension: 30-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4859TLX - 071451-LM4859TLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4859TLX
071451-LM4859TLX
Linear - Linear - Amplifiers - Audio - LM4859TLX 071451-LM4859TLX
Manufacturer: Texas Instruments Win Source Part Number: 071451-LM4859TLX Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-uSMD Dimension: 30-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071451-LM4859TLX
Packaging: Reel - TR
Type: Class AB
Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-uSMD
Dimension: 30-WFBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 071451-LM4859TLX
Product Name Linear - Linear - Amplifiers - Audio - LM4859TLX
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 702-SI3050-E-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS30FM/B - Rochester Electronics
Specs
Technology RS422
Package Type CFP
View Details
2 suppliers