Texas Instruments High-Performance Analog Display Drivers LM3914N-1

Description
LED Driver 18-DIP
Request a Quote Datasheet
Description
LED Driver 18-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - LM3914N-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
LM3914N-1-ND
Display Drivers LM3914N-1-ND
LED Driver 18-DIP

LED Driver 18-DIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - LM3914N-1 - 090138-LM3914N-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM3914N-1
090138-LM3914N-1
PMIC - PMIC - Display Drivers - LM3914N-1 090138-LM3914N-1
Manufacturer: Texas Instruments Win Source Part Number: 090138-LM3914N-1 Packaging: Tube/Rail Mounting: Through Hole Configuration: Dot/Bar Display Display Type: LED, LCD, Vacuum Fluorescent (VF) Digits or Characters: 10 Steps Family Name: LM3914 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-PDIP Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 6.1mA Alternative Parts (Cross-Reference): LM3914MDC; LM3914VX; LM3914V; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090138-LM3914N-1
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: Dot/Bar Display
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Digits or Characters: 10 Steps
Family Name: LM3914
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-PDIP
Supply Voltage - Operating: 3 V to 20 V
Operating Supply Current: 6.1mA
Alternative Parts (Cross-Reference): LM3914MDC; LM3914VX; LM3914V;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - LM3914N-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM3914N-1
Display Drivers LM3914N-1
LED Driver 18-DIP

LED Driver 18-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LM3914N-1-ND 090138-LM3914N-1 LM3914N-1
Product Name Display Drivers PMIC - PMIC - Display Drivers - LM3914N-1 Display Drivers
Supply Voltage Other; 3V ~ 20V Other; 3 V ~ 20 V Other; 3V ~ 20V
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers