Texas Instruments Linear - Linear - Amplifiers - Audio - LM4937TLX/NOPB LM4937TLX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1054702-LM4937TLX/NO PB Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-uSMD Dimension: 36-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1054702-LM4937TLX/NO PB Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-uSMD Dimension: 36-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4937TLX/NOPB - 1054702-LM4937TLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4937TLX/NOPB
1054702-LM4937TLX/NOPB
Linear - Linear - Amplifiers - Audio - LM4937TLX/NOPB 1054702-LM4937TLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054702-LM4937TLX/NO PB Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-uSMD Dimension: 36-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054702-LM4937TLX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-uSMD
Dimension: 36-WFBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1054702-LM4937TLX/NOPB
Product Name Linear - Linear - Amplifiers - Audio - LM4937TLX/NOPB
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface Transceiver IC - 702-SI32183-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details