Texas Instruments LM49370 Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp LM49370RL/NOPB

Description
Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM49370 Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp - LM49370RL/NOPB - Texas Instruments
Dallas, TX, United States
LM49370 Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp
LM49370RL/NOPB
LM49370 Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp LM49370RL/NOPB
Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp 49-DSBGA -40 to 85

Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp 49-DSBGA -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM49370RL/NOPB - 019342-LM49370RL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM49370RL/NOPB
019342-LM49370RL/NOPB
Linear - Linear - Amplifiers - Audio - LM49370RL/NOPB 019342-LM49370RL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019342-LM49370RL/NOP B Packaging: Reel - TR Type: Class D Features: 3D, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm; 52mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-DSBGA Dimension: 49-WFBGA, DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019342-LM49370RL/NOPB
Packaging: Reel - TR
Type: Class D
Features: 3D, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm; 52mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-DSBGA
Dimension: 49-WFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
LM49370RL/NOPB
Interface - CODECs LM49370RL/NOPB
Interface - CODECs Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp 49-DSBGA -40 to 85

Interface - CODECs Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp 49-DSBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LM49370RL/NOPB 019342-LM49370RL/NOPB LM49370RL/NOPB
Product Name LM49370 Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp Linear - Linear - Amplifiers - Audio - LM49370RL/NOPB Interface - CODECs
Device Type LM49370 Boomer Aud Pwr Amp & Sub-Sys w/ an Ultra Low EMI Sprd Spectrum Class D Loudspkr Amp
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers