Texas Instruments Linear - Linear - Amplifiers - Audio - LM4946SQX LM4946SQX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071489-LM4946SQX Packaging: Reel - TR Type: Class D Features: 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Dimension: 24-WFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071489-LM4946SQX Packaging: Reel - TR Type: Class D Features: 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Dimension: 24-WFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4946SQX - 071489-LM4946SQX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4946SQX
071489-LM4946SQX
Linear - Linear - Amplifiers - Audio - LM4946SQX 071489-LM4946SQX
Manufacturer: Texas Instruments Win Source Part Number: 071489-LM4946SQX Packaging: Reel - TR Type: Class D Features: 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Dimension: 24-WFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071489-LM4946SQX
Packaging: Reel - TR
Type: Class D
Features: 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Dimension: 24-WFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 071489-LM4946SQX
Product Name Linear - Linear - Amplifiers - Audio - LM4946SQX
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Modems - ICs and Modules - SI3016-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers