Texas Instruments Linear - Linear - Amplifiers - Audio - LM4947TLX LM4947TLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071490-LM4947TLX Packaging: Reel - TR Type: Class D Features: 3D, Depop, Differential Inputs, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.19W x 1 @ 8 Ohm; 87mW x 2 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uSMD Dimension: 25-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX9877EWP+TG45; LM4947TLX/NOPB; LM4947TL; LM4947TLX; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071490-LM4947TLX Packaging: Reel - TR Type: Class D Features: 3D, Depop, Differential Inputs, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.19W x 1 @ 8 Ohm; 87mW x 2 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uSMD Dimension: 25-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX9877EWP+TG45; LM4947TLX/NOPB; LM4947TL; LM4947TLX; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4947TLX - 071490-LM4947TLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4947TLX
071490-LM4947TLX
Linear - Linear - Amplifiers - Audio - LM4947TLX 071490-LM4947TLX
Manufacturer: Texas Instruments Win Source Part Number: 071490-LM4947TLX Packaging: Reel - TR Type: Class D Features: 3D, Depop, Differential Inputs, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.19W x 1 @ 8 Ohm; 87mW x 2 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-uSMD Dimension: 25-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX9877EWP+TG45; LM4947TLX/NOPB; LM4947TL; LM4947TLX; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071490-LM4947TLX
Packaging: Reel - TR
Type: Class D
Features: 3D, Depop, Differential Inputs, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.19W x 1 @ 8 Ohm; 87mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-uSMD
Dimension: 25-WFBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9877EWP+TG45; LM4947TLX/NOPB; LM4947TL; LM4947TLX;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 071490-LM4947TLX
Product Name Linear - Linear - Amplifiers - Audio - LM4947TLX
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details