Texas Instruments Linear - Linear - Amplifiers - Audio - LM49250RLX LM49250RLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071483-LM49250RLX Packaging: Reel - TR Type: Class D Features: 3D, Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 2.43W x 2 @ 4 Ohm; 170mW x 1 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Dimension: 36-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071483-LM49250RLX Packaging: Reel - TR Type: Class D Features: 3D, Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 2.43W x 2 @ 4 Ohm; 170mW x 1 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Dimension: 36-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM49250RLX - 071483-LM49250RLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM49250RLX
071483-LM49250RLX
Linear - Linear - Amplifiers - Audio - LM49250RLX 071483-LM49250RLX
Manufacturer: Texas Instruments Win Source Part Number: 071483-LM49250RLX Packaging: Reel - TR Type: Class D Features: 3D, Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 2.43W x 2 @ 4 Ohm; 170mW x 1 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Dimension: 36-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071483-LM49250RLX
Packaging: Reel - TR
Type: Class D
Features: 3D, Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 2.43W x 2 @ 4 Ohm; 170mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Dimension: 36-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 071483-LM49250RLX
Product Name Linear - Linear - Amplifiers - Audio - LM49250RLX
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260809-SI32184-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details