Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5022QDGSTQ1

Description
IC REG CTRLR BOOST/SEPIC 10VSSOP
Description
IC REG CTRLR BOOST/SEPIC 10VSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM5022QDGSTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM5022QDGSTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5022QDGSTQ1
IC REG CTRLR BOOST/SEPIC 10VSSOP

IC REG CTRLR BOOST/SEPIC 10VSSOP

Supplier's Site
Dc/dc Ctrl, 2.2Mhz, Vssop-10; Supply Voltage Min Texas Instruments - 28AH3520 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, 2.2Mhz, Vssop-10; Supply Voltage Min Texas Instruments
28AH3520
Dc/dc Ctrl, 2.2Mhz, Vssop-10; Supply Voltage Min Texas Instruments 28AH3520
DC/DC CTRL, 2.2MHZ, VSSOP-10; Supply Voltage Min:6V; Supply Voltage Max:60V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:VSSOP; No. of Pins:10Pins; Switching Frequency:2.2MHz; Topology:Boost, SEPIC; RoHS Compliant: Yes

DC/DC CTRL, 2.2MHZ, VSSOP-10; Supply Voltage Min:6V; Supply Voltage Max:60V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:VSSOP; No. of Pins:10Pins; Switching Frequency:2.2MHz; Topology:Boost, SEPIC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number LM5022QDGSTQ1 28AH3520
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, 2.2Mhz, Vssop-10; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface - Specialized - 32R1615DR-4DBT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details