Texas Instruments LM4930 Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers LM4930ITLX/NOPB

Description
Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers 36-DSBGA -30 to 85
Request a Quote Datasheet
Description
Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers 36-DSBGA -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4930 Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers - LM4930ITLX/NOPB - Texas Instruments
Dallas, TX, United States
LM4930 Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers
LM4930ITLX/NOPB
LM4930 Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers LM4930ITLX/NOPB
Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers 36-DSBGA -30 to 85

Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers 36-DSBGA -30 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - LM4930ITLX/NOPB - 779278-LM4930ITLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4930ITLX/NOPB
779278-LM4930ITLX/NOPB
Linear - Linear - Amplifiers - Audio - LM4930ITLX/NOPB 779278-LM4930ITLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779278-LM4930ITLX/NO PB Series: Boomer Packaging: Reel package Type: Class AB Operating Temperature Range: -30°C ~ 85°C (TA) Features: DAC, Depop, Differential Inputs, I2S, Microphone, Mute, PCM, Shutdown, Standby, Volume Control Package: 36-WFBGA, CSBGA Mounting: SMD Output Type: 1-Channel (Mono) with Stereo Headphones Operating Supply Voltage: 2.6 V ~ 5.5 V Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 27mW x 2 @ 32 Ohm Family Name: LM4930 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-DSBGA Alternative Parts (Cross-Reference): LM4930ITLX; LM4930ITL; LM4930ITL/NOPB; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779278-LM4930ITLX/NOPB
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: DAC, Depop, Differential Inputs, I2S, Microphone, Mute, PCM, Shutdown, Standby, Volume Control
Package: 36-WFBGA, CSBGA
Mounting: SMD
Output Type: 1-Channel (Mono) with Stereo Headphones
Operating Supply Voltage: 2.6 V ~ 5.5 V
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 27mW x 2 @ 32 Ohm
Family Name: LM4930
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-DSBGA
Alternative Parts (Cross-Reference): LM4930ITLX; LM4930ITL; LM4930ITL/NOPB;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
LM4930ITLX/NOPB
Interface - CODECs LM4930ITLX/NOPB
Interface - CODECs Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers 36-DSBGA -30 to 85

Interface - CODECs Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers 36-DSBGA -30 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number LM4930ITLX/NOPB 779278-LM4930ITLX/NOPB LM4930ITLX/NOPB
Product Name LM4930 Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers Linear - Linear - Amplifiers - Audio - LM4930ITLX/NOPB Interface - CODECs
Device Type LM4930 Audio Subsystem with Stereo Headphone & Mono Speaker Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88687013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details