Texas Instruments Linear - Linear - Amplifiers - Audio - LM4934RL/NOPB LM4934RL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1054696-LM4934RL/NOP B Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, I2S, Mute, Shutdown, SPI, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm; 80mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-DSBGA Dimension: 42-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1054696-LM4934RL/NOP B Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, I2S, Mute, Shutdown, SPI, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm; 80mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-DSBGA Dimension: 42-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4934RL/NOPB - 1054696-LM4934RL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4934RL/NOPB
1054696-LM4934RL/NOPB
Linear - Linear - Amplifiers - Audio - LM4934RL/NOPB 1054696-LM4934RL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054696-LM4934RL/NOP B Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, I2S, Mute, Shutdown, SPI, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm; 80mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-DSBGA Dimension: 42-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054696-LM4934RL/NOPB
Packaging: Reel - TR
Type: Class AB
Features: 3D, Depop, I2C, I2S, Mute, Shutdown, SPI, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-DSBGA
Dimension: 42-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1054696-LM4934RL/NOPB
Product Name Linear - Linear - Amplifiers - Audio - LM4934RL/NOPB
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface Transceiver IC - 702-SI3019-F-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2914FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP40
View Details