Manufacturer: Texas Instruments
Win Source Part Number: 113499-LM3914VX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Dot/Bar Display
Display Type: LED, LCD, Vacuum Fluorescent (VF)
Digits or Characters: 10 Steps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 20 V
Operating Supply Current: 6.1mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
DOT/BAR DISPLAY DRIVER, 10 LED, PLCC-20; No. of Digits:-; No. of Segments:10; Driver Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Interface Type:-; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 113499-LM3914VX/NOPB | LM3914VX/NOPBTR-ND | LM3914VX/NOPB | 29AH1128 |
| Product Name | PMIC - PMIC - Display Drivers - LM3914VX/NOPB | Display Drivers | Display Drivers | Dot/bar Display Driver, 10 Led, Plcc-20; No. Of Digits Texas Instruments |
| Supply Voltage | Other; 3 V ~ 20 V | Other; 3V ~ 20V | Other; 3V ~ 20V | Other; 3V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |
| Package Type | PLCC; 20-PLCC (9x9) | 20-LCC (J-Lead) | 20-LCC (J-Lead) |