Texas Instruments Linear - Linear - Amplifiers - Audio - LM4937RLX LM4937RLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 041122-LM4937RLX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Dimension: 36-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 041122-LM4937RLX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Dimension: 36-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4937RLX - 041122-LM4937RLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4937RLX
041122-LM4937RLX
Linear - Linear - Amplifiers - Audio - LM4937RLX 041122-LM4937RLX
Manufacturer: Texas Instruments Win Source Part Number: 041122-LM4937RLX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Dimension: 36-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 041122-LM4937RLX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Dimension: 36-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 041122-LM4937RLX
Product Name Linear - Linear - Amplifiers - Audio - LM4937RLX
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Specialized - 32P4938A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers