Stereo 1.2W Audio Sub-system with 3D Enhancement 28-UQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 299138-LM4857SP
Packaging: Reel - TR
Type: Class AB
Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (5x5)
Dimension: 28-UFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LM4857SP/NOPB | 299138-LM4857SP |
| Product Name | LM4857 Stereo 1.2W Audio Sub-system with 3D Enhancement | Linear - Linear - Amplifiers - Audio - LM4857SP/NOPB |
| Features | RoHS |