Texas Instruments Linear - Linear - Amplifiers - Audio - LM49270SQE/NOPB LM49270SQE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779276-LM49270SQE/NO PB Series: Boomer Packaging: Reel package Type: Class D Operating Temperature Range: -40°C ~ 85°C (TA) Features: 3D, Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: 2-Channel (Stereo) with Stereo Headphones Operating Supply Voltage: 2.4 V ~ 5.5 V Max Output Power x Channels @ Load: 2.2W x 2 @ 4 Ohm; 177mW x 2 @ 16 Ohm Family Name: LM49270 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-WQFN (5x5) Alternative Parts (Cross-Reference): MAX9752AETI+; MAX9752BETI+; MAX9792AETI+T; MAX9792CETI+; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779276-LM49270SQE/NO PB Series: Boomer Packaging: Reel package Type: Class D Operating Temperature Range: -40°C ~ 85°C (TA) Features: 3D, Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: 2-Channel (Stereo) with Stereo Headphones Operating Supply Voltage: 2.4 V ~ 5.5 V Max Output Power x Channels @ Load: 2.2W x 2 @ 4 Ohm; 177mW x 2 @ 16 Ohm Family Name: LM49270 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-WQFN (5x5) Alternative Parts (Cross-Reference): MAX9752AETI+; MAX9752BETI+; MAX9792AETI+T; MAX9792CETI+; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM49270SQE/NOPB - 779276-LM49270SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM49270SQE/NOPB
779276-LM49270SQE/NOPB
Linear - Linear - Amplifiers - Audio - LM49270SQE/NOPB 779276-LM49270SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779276-LM49270SQE/NO PB Series: Boomer Packaging: Reel package Type: Class D Operating Temperature Range: -40°C ~ 85°C (TA) Features: 3D, Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control Package: 28-WFQFN Exposed Pad Mounting: SMD Output Type: 2-Channel (Stereo) with Stereo Headphones Operating Supply Voltage: 2.4 V ~ 5.5 V Max Output Power x Channels @ Load: 2.2W x 2 @ 4 Ohm; 177mW x 2 @ 16 Ohm Family Name: LM49270 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-WQFN (5x5) Alternative Parts (Cross-Reference): MAX9752AETI+; MAX9752BETI+; MAX9792AETI+T; MAX9792CETI+; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779276-LM49270SQE/NOPB
Series: Boomer
Packaging: Reel package
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 3D, Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 2.4 V ~ 5.5 V
Max Output Power x Channels @ Load: 2.2W x 2 @ 4 Ohm; 177mW x 2 @ 16 Ohm
Family Name: LM49270
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-WQFN (5x5)
Alternative Parts (Cross-Reference): MAX9752AETI+; MAX9752BETI+; MAX9792AETI+T; MAX9792CETI+;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 779276-LM49270SQE/NOPB
Product Name Linear - Linear - Amplifiers - Audio - LM49270SQE/NOPB
Supply Voltage Other; 2.4 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; inverting; 3-state - 74AHCT240D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details