Output Capacitor-Less Audio Subsystem with Programmable National 3D 24-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 299213-LM4946SQ
Packaging: Reel - TR
Type: Class D
Features: 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.3W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Dimension: 24-WFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LM4946SQ/NOPB | 299213-LM4946SQ |
| Product Name | LM4946 Output Capacitor-Less Audio Subsystem with Programmable National 3D | Linear - Linear - Amplifiers - Audio - LM4946SQ/NOPB |
| Features | RoHS |