Texas Instruments LM4859 Stereo 1.2W Audio Sub-system with 3D Enhancement LM4859SP/NOPB

Description
Stereo 1.2W Audio Sub-system with 3D Enhancement 28-UQFN -40 to 85
Request a Quote Datasheet
Description
Stereo 1.2W Audio Sub-system with 3D Enhancement 28-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4859 Stereo 1.2W Audio Sub-system with 3D Enhancement - LM4859SP/NOPB - Texas Instruments
Dallas, TX, United States
LM4859 Stereo 1.2W Audio Sub-system with 3D Enhancement
LM4859SP/NOPB
LM4859 Stereo 1.2W Audio Sub-system with 3D Enhancement LM4859SP/NOPB
Stereo 1.2W Audio Sub-system with 3D Enhancement 28-UQFN -40 to 85

Stereo 1.2W Audio Sub-system with 3D Enhancement 28-UQFN -40 to 85

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4859SP/NOPB - 118347-LM4859SP/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4859SP/NOPB
118347-LM4859SP/NOPB
Linear - Linear - Amplifiers - Audio - LM4859SP/NOPB 118347-LM4859SP/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 118347-LM4859SP/NOPB Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-WQFN (5x5) Dimension: 28-UFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118347-LM4859SP/NOPB
Packaging: Reel - TR
Type: Class AB
Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (5x5)
Dimension: 28-UFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number LM4859SP/NOPB 118347-LM4859SP/NOPB
Product Name LM4859 Stereo 1.2W Audio Sub-system with 3D Enhancement Linear - Linear - Amplifiers - Audio - LM4859SP/NOPB
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04 Hex Inverters - 5962-8974701CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details