Manufacturer: Texas Instruments
Win Source Part Number: 071452-LM4859TLX/NOP
Packaging: Reel - TR
Type: Class AB
Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-uSMD
Dimension: 30-WFBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 071452-LM4859TLX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4859TLX/NOPB |
| Supply Voltage | Other; 2.7 V ~ 5.5 V |