The LM49251 is a fully integrated stereo audio subsystem for portable handheld applications, featuring a Class G ground-referenced headphone amplifier and a Class D speaker amplifier with speaker protection and no-clip functionality. It is packaged in a 30-bump DSBGA (YZR) measuring 2.55 mm by 3.02 mm, and operates over a temperature range of -40 to 85 °C. The device supports I²C control for volume, mode selection, and shutdown, and includes advanced click-and-pop suppression. The headphone amplifier delivers 20 mW into 32 Ω at 1.8 V, while the speaker amplifier provides 680 mW into 8 Ω at 3.6 V with 90% efficiency.
Stereo Audio Subsystem w/ Class G Headphone Amp & Class D Speaker Amp w/ Speaker Protection 30-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | LM49251TLX/NOPB |
| Product Name | LM49251 Stereo Audio Subsystem w/ Class G Headphone Amp & Class D Speaker Amp w/ Speaker Protection |
| Features | RoHS |