Texas Instruments Linear - Linear - Amplifiers - Audio - LM49350RLX LM49350RLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 082822-LM49350RLX Packaging: Reel - TR Type: Class D Features: 3D, DAC, Depop, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 69mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Dimension: 36-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082822-LM49350RLX Packaging: Reel - TR Type: Class D Features: 3D, DAC, Depop, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 69mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Dimension: 36-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM49350RLX - 082822-LM49350RLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM49350RLX
082822-LM49350RLX
Linear - Linear - Amplifiers - Audio - LM49350RLX 082822-LM49350RLX
Manufacturer: Texas Instruments Win Source Part Number: 082822-LM49350RLX Packaging: Reel - TR Type: Class D Features: 3D, DAC, Depop, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 69mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-DSBGA Dimension: 36-WFBGA, DSBGA Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082822-LM49350RLX
Packaging: Reel - TR
Type: Class D
Features: 3D, DAC, Depop, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 69mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-DSBGA
Dimension: 36-WFBGA, DSBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 082822-LM49350RLX
Product Name Linear - Linear - Amplifiers - Audio - LM49350RLX
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHC1G126GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details